Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603187KFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0603187KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0603187KFKEA
Thick Film ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603187KFKEA
Thick Film ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-187KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-187KHCT-ND
Chip Resistor - Surface Mount 541-187KHCT-ND
187 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

187 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-187KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-187KHTR-ND
Chip Resistor - Surface Mount 541-187KHTR-ND
187 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

187 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-187KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-187KHDKR-ND
Chip Resistor - Surface Mount 541-187KHDKR-ND
187 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

187 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 187kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW0603187KFKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 187kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW0603187KFKEA
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 187kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW0603187KFKEA
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 187kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 187kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 187K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3753 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 187K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3753
Res, Thick Film, 187K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3753
RES, THICK FILM, 187K, 1%, 0.1W, 0603, REEL; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 187K, 1%, 0.1W, 0603, REEL; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 187K, 1%, 0.1W, 0603; Resistance Vishay - 52K8211 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 187K, 1%, 0.1W, 0603; Resistance Vishay
52K8211
Res, Thick Film, 187K, 1%, 0.1W, 0603; Resistance Vishay 52K8211
RES, THICK FILM, 187K, 1%, 0.1W, 0603; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 187K, 1%, 0.1W, 0603; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603187KFKEA 541-187KHCT-ND 17930-CRCW0603187KFKEA 42K3753 52K8211
Product Name Thick Film ResistorSeries:CRCW; Resistance:187kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount 100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 187kΩ 0603 Chip Resistor - Surface Mount ROHS Res, Thick Film, 187K, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 187K, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
3 suppliers