VISHAY INTERTECHNOLOGY, INC.
CRCW0603185JRT1 -- RES 1.8M 1% 0.1W 0603
Vishay Intertechnology, Inc.
RES 1.8M 1% 0.1W 0603
CRCW0603185JRT1
Description
RES 1.8M 1% 0.1W 0603
Request a Quote
Email Supplier
Description
RES 1.8M 1% 0.1W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603185JRT1 |
|
Product Name
|
RES 1.8M 1% 0.1W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
1.00E-3 ohms
Operating Temperature
-55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.6800 ohms
View Details
3 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details