Vishay Intertechnology, Inc. RES 182 OHM 1/10W 1% 0603 SMD CRCW0603182RFKTA

Description
RES 182ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 182ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/10W 1% 0603 SMD - CRCW0603182RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/10W 1% 0603 SMD
CRCW0603182RFKTA
RES 182 OHM 1/10W 1% 0603 SMD CRCW0603182RFKTA
RES 182ohm 1/10W 1% 0603 SMD

RES 182ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603182RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603182RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603182RFKTADKR-ND
RES SMD 182 OHM 1% 1/10W 0603

RES SMD 182 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603182RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603182RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603182RFKTACT-ND
RES SMD 182 OHM 1% 1/10W 0603

RES SMD 182 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603182RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603182RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603182RFKTATR-ND
182 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

182 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603182RFKTA
915831-CRCW0603182RFKTA
Chip Resistor - Surface Mount - CRCW0603182RFKTA 915831-CRCW0603182RFKTA
Manufacturer: Vishay Win Source Part Number: 915831-CRCW0603182RF KTA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 182 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW0603 100 182R 1% RT1, CRCW06031820FRT1

Manufacturer: Vishay
Win Source Part Number: 915831-CRCW0603182RFKTA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 182 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW0603 100 182R 1% RT1, CRCW06031820FRT1

Buy Now Datasheet
SMD 182 Ohm 100mW 75V Resistor - 52-CRCW0603182RFKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 182 Ohm 100mW 75V Resistor
52-CRCW0603182RFKTA
SMD 182 Ohm 100mW 75V Resistor 52-CRCW0603182RFKTA
182 Ohm 1% 0603 SMD Resistor, 100mW, 75V, Thick Film Product overview: CRCW0603182RFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 182 Ohm, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 182 Ohm, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603182RFKTA can be used for catalog matching and distributor lookup.

182 Ohm 1% 0603 SMD Resistor, 100mW, 75V, Thick Film Product overview: CRCW0603182RFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 182 Ohm, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 182 Ohm, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603182RFKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 07J3986 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J3986
Thick Film Chip Resistor; Filter Terminals Vishay 07J3986
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603182RFKTA 541-CRCW0603182RFKTADKR-ND 915831-CRCW0603182RFKTA 52-CRCW0603182RFKTA 07J3986
Product Name RES 182 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW0603182RFKTA SMD 182 Ohm 100mW 75V Resistor Thick Film Chip Resistor; Filter Terminals Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details