Vishay Intertechnology, Inc. RESISTOR 1.8K 1/16W 5% 0603SMT CRCW0603182J

Description
RESISTOR 1.8K 1/16W 5% 0603SMT
Request a Quote
Description
RESISTOR 1.8K 1/16W 5% 0603SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 1.8K 1/16W 5% 0603SMT - CRCW0603182J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 1.8K 1/16W 5% 0603SMT
CRCW0603182J
RESISTOR 1.8K 1/16W 5% 0603SMT CRCW0603182J
RESISTOR 1.8K 1/16W 5% 0603SMT

RESISTOR 1.8K 1/16W 5% 0603SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603182J
Product Name RESISTOR 1.8K 1/16W 5% 0603SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details