Vishay Intertechnology, Inc. RES, SMD, 182 OHMS, 1%, 0.125W, R0603 CRCW06031820FT

Description
RES, SMD, 182ohmS, 1%, 0.125W, R0603
Request a Quote
Description
RES, SMD, 182ohmS, 1%, 0.125W, R0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMD, 182 OHMS, 1%, 0.125W, R0603 - CRCW06031820FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMD, 182 OHMS, 1%, 0.125W, R0603
CRCW06031820FT
RES, SMD, 182 OHMS, 1%, 0.125W, R0603 CRCW06031820FT
RES, SMD, 182ohmS, 1%, 0.125W, R0603

RES, SMD, 182ohmS, 1%, 0.125W, R0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031820FT
Product Name RES, SMD, 182 OHMS, 1%, 0.125W, R0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details