Vishay Intertechnology, Inc. RES, 182 OHM, 1/10W, 1%, 0603, SMT CRCW06031820FRT1

Description
RES, 182ohm, 1/10W, 1%, 0603, SMT
Request a Quote
Description
RES, 182ohm, 1/10W, 1%, 0603, SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 182 OHM, 1/10W, 1%, 0603, SMT - CRCW06031820FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 182 OHM, 1/10W, 1%, 0603, SMT
CRCW06031820FRT1
RES, 182 OHM, 1/10W, 1%, 0603, SMT CRCW06031820FRT1
RES, 182ohm, 1/10W, 1%, 0603, SMT

RES, 182ohm, 1/10W, 1%, 0603, SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031820FRT1
Product Name RES, 182 OHM, 1/10W, 1%, 0603, SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details