VISHAY INTERTECHNOLOGY, INC.
CRCW0603181JT -- RES, 180, 5%, 0603, 63MW
Vishay Intertechnology, Inc.
RES, 180, 5%, 0603, 63MW
CRCW0603181JT
Description
RES, 180, 5%, 0603, 63MW
Request a Quote
Email Supplier
Description
RES, 180, 5%, 0603, 63MW
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603181JT |
|
Product Name
|
RES, 180, 5%, 0603, 63MW |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.5000 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers