Vishay Intertechnology, Inc. RES, 180, 5%, 0603, 63MW CRCW0603180RJNTA

Description
RES, 180, 5%, 0603, 63MW
Request a Quote Datasheet
Description
RES, 180, 5%, 0603, 63MW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 180, 5%, 0603, 63MW - CRCW0603180RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 180, 5%, 0603, 63MW
CRCW0603180RJNTA
RES, 180, 5%, 0603, 63MW CRCW0603180RJNTA
RES, 180, 5%, 0603, 63MW

RES, 180, 5%, 0603, 63MW

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603180RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603180RJNTA-ND
Chip Resistor - Surface Mount CRCW0603180RJNTA-ND
180 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603180RJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603180RJNTA
Chip Resistor - Surface Mount CRCW0603180RJNTA
RES SMD 180 OHM 5% 1/10W 0603

RES SMD 180 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0603180RJNTA CRCW0603180RJNTA-ND CRCW0603180RJNTA
Product Name RES, 180, 5%, 0603, 63MW Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176766-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details