Vishay Precision Group Chip Resistor - Surface Mount CRCW0603180RFKTA

Description
RES SMD 180 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 180 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603180RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603180RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603180RFKTADKR-ND
RES SMD 180 OHM 1% 1/10W 0603

RES SMD 180 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603180RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603180RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603180RFKTACT-ND
RES SMD 180 OHM 1% 1/10W 0603

RES SMD 180 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603180RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603180RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603180RFKTATR-ND
180 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 180R 1% 0.063W 0603 - CRCW0603180RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180R 1% 0.063W 0603
CRCW0603180RFKTA
RES 180R 1% 0.063W 0603 CRCW0603180RFKTA
RES 180R 1% 0.063W 0603

RES 180R 1% 0.063W 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603180RFKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603180RFKTA
Resistors - Chip Resistor - Surface Mount CRCW0603180RFKTA
RES SMD 180 OHM 1% 1/10W 0603

RES SMD 180 OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603180RFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603180RFKTA
Chip Resistor - Surface Mount CRCW0603180RFKTA
RES SMD 180 OHM 1% 1/10W 0603

RES SMD 180 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 07J3982 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J3982
Thick Film Chip Resistor; Filter Terminals Vishay 07J3982
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW0603180RFKTADKR-ND CRCW0603180RFKTA CRCW0603180RFKTA CRCW0603180RFKTA 07J3982
Product Name Chip Resistor - Surface Mount RES 180R 1% 0.063W 0603 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573224 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details