Vishay Precision Group Chip Resistor - Surface Mount CRCW0603180RFKEA

Description
180 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
180 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-180HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180HTR-ND
Chip Resistor - Surface Mount 541-180HTR-ND
180 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180HCT-ND
Chip Resistor - Surface Mount 541-180HCT-ND
180 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180HDKR-ND
Chip Resistor - Surface Mount 541-180HDKR-ND
180 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789841
Surface Mount Resistors 6789841
Vishay CRCW0603180RFKEA

Vishay CRCW0603180RFKEA

Supplier's Site
Surface Mount Resistors - 1694257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694257
Surface Mount Resistors 1694257
Vishay CRCW0603180RFKEA

Vishay CRCW0603180RFKEA

Supplier's Site
Surface Mount Resistors - 1823760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823760
Surface Mount Resistors 1823760
Vishay CRCW0603180RFKEA

Vishay CRCW0603180RFKEA

Supplier's Site
CRCW0603180RFKEA - CRCW0603180RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603180RFKEA
CRCW0603180RFKEA
CRCW0603180RFKEA CRCW0603180RFKEA
CRCW0603180RFKEA

CRCW0603180RFKEA

Supplier's Site
Res, Thick Film, 180R, 1%, 0.1W, 0603; Resistance Vishay - 52K8207 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 1%, 0.1W, 0603; Resistance Vishay
52K8207
Res, Thick Film, 180R, 1%, 0.1W, 0603; Resistance Vishay 52K8207
RES, THICK FILM, 180R, 1%, 0.1W, 0603; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 180R, 1%, 0.1W, 0603; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 180R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8208 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8208
Res, Thick Film, 180R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8208
RES, THICK FILM, 180R, 1%, 0.1W, 0603, REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 180R, 1%, 0.1W, 0603, REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5348 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5348
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5348
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 180 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 180 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-180HTR-ND 6789841 1823760 CRCW0603180RFKEA 52K8207 52K8208 61M5348
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors CRCW0603180RFKEA Res, Thick Film, 180R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 180R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573240 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details