Vishay Precision Group SMD 75V 100mW Resistor CRCW0603180KFKEA

Description
0603 Thick Film Resistor, 180kR, 1%, 75V, 100mW, SMD Product overview: CRCW0603180KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603180KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor, 180kR, 1%, 75V, 100mW, SMD Product overview: CRCW0603180KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603180KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 100mW Resistor - 52-CRCW0603180KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW0603180KFKEA
SMD 75V 100mW Resistor 52-CRCW0603180KFKEA
0603 Thick Film Resistor, 180kR, 1%, 75V, 100mW, SMD Product overview: CRCW0603180KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603180KFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 180kR, 1%, 75V, 100mW, SMD Product overview: CRCW0603180KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603180KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
OEM Souring - 1469639-CRCW0603180KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1469639-CRCW0603180K FKEA Manufacturer: Vishay

Category: OEM Souring
Win Source Part Number: 1469639-CRCW0603180KFKEA
Manufacturer: Vishay

Buy Now
Surface Mount Resistors - 6789847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789847
Surface Mount Resistors 6789847
Vishay CRCW0603180KFKEA

Vishay CRCW0603180KFKEA

Supplier's Site
Surface Mount Resistors - 6789847P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789847P
Surface Mount Resistors 6789847P
Vishay CRCW0603180KFKEA

Vishay CRCW0603180KFKEA

Supplier's Site
Surface Mount Resistors - 1694259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694259
Surface Mount Resistors 1694259
Vishay CRCW0603180KFKEA

Vishay CRCW0603180KFKEA

Supplier's Site
Surface Mount Resistors - 1823611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823611
Surface Mount Resistors 1823611
Vishay CRCW0603180KFKEA

Vishay CRCW0603180KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-180KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180KHCT-ND
Chip Resistor - Surface Mount 541-180KHCT-ND
180 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

180 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180KHDKR-ND
Chip Resistor - Surface Mount 541-180KHDKR-ND
180 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

180 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180KHTR-ND
Chip Resistor - Surface Mount 541-180KHTR-ND
180 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

180 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:180kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0603180KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:180kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0603180KFKEA
Thick Film ResistorSeries:CRCW; Resistance:180kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603180KFKEA
Thick Film ResistorSeries:CRCW; Resistance:180kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:180kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 180K, 1%, 0.1W, 0603; Resistance Vishay - 52K8205 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 1%, 0.1W, 0603; Resistance Vishay
52K8205
Res, Thick Film, 180K, 1%, 0.1W, 0603; Resistance Vishay 52K8205
RES, THICK FILM, 180K, 1%, 0.1W, 0603; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 180K, 1%, 0.1W, 0603; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 180K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8206 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8206
Res, Thick Film, 180K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8206
RES, THICK FILM, 180K, 1%, 0.1W, 0603, REEL; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 180K, 1%, 0.1W, 0603, REEL; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603180KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603180KFKEA
Chip Resistor - Surface Mount CRCW0603180KFKEA
RES SMD 180K OHM 1% 1/10W 0603

RES SMD 180K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW0603180KFKEA 1469639-CRCW0603180KFKEA 6789847 6789847P 1823611 541-180KHCT-ND CRCW0603180KFKEA 52K8205 52K8206 CRCW0603180KFKEA
Product Name SMD 75V 100mW Resistor OEM Souring Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:180kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Res, Thick Film, 180K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 180K, 1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 180000 ohms 180000 ohms 180000 ohms 180000 ohms 180000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers