Vishay Precision Group RES 17.8 OHM 1/10W 1% 0603 SMD CRCW060317R8FKEA

Description
RES 17.8ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 17.8ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1/10W 1% 0603 SMD - CRCW060317R8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1/10W 1% 0603 SMD
CRCW060317R8FKEA
RES 17.8 OHM 1/10W 1% 0603 SMD CRCW060317R8FKEA
RES 17.8ohm 1/10W 1% 0603 SMD

RES 17.8ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-17.8HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.8HTR-ND
Chip Resistor - Surface Mount 541-17.8HTR-ND
17.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

17.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-17.8HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.8HCT-ND
Chip Resistor - Surface Mount 541-17.8HCT-ND
17.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

17.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-17.8HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.8HDKR-ND
Chip Resistor - Surface Mount 541-17.8HDKR-ND
17.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

17.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 17R8, 1%, 0.1W, 0603; Resistance Vishay - 52K8190 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17R8, 1%, 0.1W, 0603; Resistance Vishay
52K8190
Res, Thick Film, 17R8, 1%, 0.1W, 0603; Resistance Vishay 52K8190
RES, THICK FILM, 17R8, 1%, 0.1W, 0603; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 17R8, 1%, 0.1W, 0603; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 17R8, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8191 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17R8, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8191
Res, Thick Film, 17R8, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8191
RES, THICK FILM, 17R8, 1%, 0.1W, 0603, REEL; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 17R8, 1%, 0.1W, 0603, REEL; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060317R8FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060317R8FKEA
Resistors - Chip Resistor - Surface Mount CRCW060317R8FKEA
RES SMD 17.8 OHM 1% 1/10W 0603

RES SMD 17.8 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060317R8FKEA 541-17.8HTR-ND 52K8190 52K8191 CRCW060317R8FKEA
Product Name RES 17.8 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 17R8, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 17R8, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details