Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 17.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060317R4FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 17.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 17.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 17.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2703 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 17.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2703
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 17.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2703
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 17.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 17.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2703
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 17.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details