RES SMD 17.8K OHM 1% 1/10W 0603
17.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 17.8K OHM 1% 1/10W 0603
RES, THICK FILM, 17K8, 1%, 0.1W, 0603, REEL; Resistance:17.8kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW060317K8FKTA | 541-CRCW060317K8FKTACT-ND | 07J3977 |
| Product Name | CRCW060317K8FKTA | Chip Resistor - Surface Mount | Res, Thick Film, 17K8, 1%, 0.1W, 0603, Reel; Resistance Vishay |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Tolerance | 1 +/- % | 1 +/- % |