Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 17.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060317K8FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 17.8 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 17.8 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 17.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4138 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 17.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4138
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 17.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4138
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 17.8 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 17.8 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4138
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 17.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details