Vishay Precision Group Chip Resistor - Surface Mount CRCW060317K4FKTA

Description
RES SMD 17.4K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 17.4K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060317K4FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060317K4FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060317K4FKTADKR-ND
RES SMD 17.4K OHM 1% 1/10W 0603

RES SMD 17.4K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060317K4FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060317K4FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060317K4FKTATR-ND
17.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

17.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060317K4FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060317K4FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060317K4FKTACT-ND
RES SMD 17.4K OHM 1% 1/10W 0603

RES SMD 17.4K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:17.4kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW060317K4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:17.4kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW060317K4FKTA
Thick Film ResistorSeries:CRCW; Resistance:17.4kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW060317K4FKTA
Thick Film ResistorSeries:CRCW; Resistance:17.4kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:17.4kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Res, Thick Film, 17K4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3973 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17K4, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3973
Res, Thick Film, 17K4, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3973
RES, THICK FILM, 17K4, 1%, 0.1W, 0603, REEL; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 17K4, 1%, 0.1W, 0603, REEL; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW060317K4FKTADKR-ND CRCW060317K4FKTA 07J3973
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:17.4kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Res, Thick Film, 17K4, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details