Vishay Precision Group Chip Resistor - Surface Mount CRCW060317K4FKEBC

Description
17.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
17.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060317K4FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060317K4FKEBC-ND
Chip Resistor - Surface Mount CRCW060317K4FKEBC-ND
17.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

17.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 17K4 1% Et5 E3 Rohs Compliant Vishay - 59AC1954 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 17K4 1% Et5 E3 Rohs Compliant Vishay
59AC1954
D11/crcw0603-C 100 17K4 1% Et5 E3 Rohs Compliant Vishay 59AC1954
D11/CRCW0603-C 100 17K4 1% ET5 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 17K4 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW060317K4FKEBC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060317K4FKEBC
Chip Resistor - Surface Mount CRCW060317K4FKEBC
RES 17.4K OHM 1% 1/10W 0603

RES 17.4K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW060317K4FKEBC-ND 59AC1954 CRCW060317K4FKEBC
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 17K4 1% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details