17.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
17.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
17.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
0603 Thick Film Resistor, 17.4kR, 1%, 75V, 100mW, SMD Product overview: CRCW060317K4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060317K4FKEA can be used for catalog matching and distributor lookup.
RES, THICK FILM, 17K4, 1%, 0.1W, 0603; Resistance:17.4kohm;
RES, THICK FILM, 17K4, 1%, 0.1W, 0603, REEL; Resistance:17.4kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 17.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 17.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-17.4KHTR-ND | CRCW060317K4FKEA | 52-CRCW060317K4FKEA | 52K8186 | 42K3742 | 27W4137 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:17.4kohm; Resistance Tolerance: 1%; Power Rating:0... | SMD 75V 100mW Resistor | Res, Thick Film, 17K4, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 17K4, 1%, 0.1W, 0603, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 17.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |