Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0603178RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0603178RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0603178RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0603178RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-178HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178HCT-ND
Chip Resistor - Surface Mount 541-178HCT-ND
178 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

178 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-178HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178HDKR-ND
Chip Resistor - Surface Mount 541-178HDKR-ND
178 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

178 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-178HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178HTR-ND
Chip Resistor - Surface Mount 541-178HTR-ND
178 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

178 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 178R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8197 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8197
Res, Thick Film, 178R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8197
RES, THICK FILM, 178R, 1%, 0.1W, 0603, REEL; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 178R, 1%, 0.1W, 0603, REEL; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 178R, 1%, 0.1W, 0603; Resistance Vishay - 52K8196 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178R, 1%, 0.1W, 0603; Resistance Vishay
52K8196
Res, Thick Film, 178R, 1%, 0.1W, 0603; Resistance Vishay 52K8196
RES, THICK FILM, 178R, 1%, 0.1W, 0603; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 178R, 1%, 0.1W, 0603; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603178RFKEA 541-178HCT-ND 52K8197 52K8196
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 178R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 178R, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 178 ohms 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573345 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details