Vishay Precision Group RES 178K OHM 1/10W 1% 0603 SMD CRCW0603178KFKTA

Description
RES 178Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 178Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/10W 1% 0603 SMD - CRCW0603178KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/10W 1% 0603 SMD
CRCW0603178KFKTA
RES 178K OHM 1/10W 1% 0603 SMD CRCW0603178KFKTA
RES 178Kohm 1/10W 1% 0603 SMD

RES 178Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603178KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603178KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603178KFKTADKR-ND
RES SMD 178K OHM 1% 1/10W 0603

RES SMD 178K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603178KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603178KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603178KFKTATR-ND
178 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

178 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603178KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603178KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603178KFKTACT-ND
RES SMD 178K OHM 1% 1/10W 0603

RES SMD 178K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 178K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3978 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3978
Res, Thick Film, 178K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3978
RES, THICK FILM, 178K, 1%, 0.1W, 0603, REEL; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 178K, 1%, 0.1W, 0603, REEL; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603178KFKTA 541-CRCW0603178KFKTADKR-ND 07J3978
Product Name RES 178K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 178K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 178000 ohms 178000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers