Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:178kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0603178KFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:178kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:178kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:178kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0603178KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:178kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0603178KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:178kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0603178KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:178kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:178kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-178KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178KHCT-ND
Chip Resistor - Surface Mount 541-178KHCT-ND
178 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

178 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-178KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178KHTR-ND
Chip Resistor - Surface Mount 541-178KHTR-ND
178 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

178 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-178KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178KHDKR-ND
Chip Resistor - Surface Mount 541-178KHDKR-ND
178 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

178 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789831
Surface Mount Resistors 6789831
Vishay CRCW0603178KFKEA

Vishay CRCW0603178KFKEA

Supplier's Site
Surface Mount Resistors - 1694255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694255
Surface Mount Resistors 1694255
Vishay CRCW0603178KFKEA

Vishay CRCW0603178KFKEA

Supplier's Site
Surface Mount Resistors - 1823487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823487
Surface Mount Resistors 1823487
Vishay CRCW0603178KFKEA

Vishay CRCW0603178KFKEA

Supplier's Site
Res, Thick Film, 178K, 1%, 0.1W, 0603; Resistance Vishay - 52K8194 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178K, 1%, 0.1W, 0603; Resistance Vishay
52K8194
Res, Thick Film, 178K, 1%, 0.1W, 0603; Resistance Vishay 52K8194
RES, THICK FILM, 178K, 1%, 0.1W, 0603; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 178K, 1%, 0.1W, 0603; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 178K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8195 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8195
Res, Thick Film, 178K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8195
RES, THICK FILM, 178K, 1%, 0.1W, 0603, REEL; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 178K, 1%, 0.1W, 0603, REEL; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603178KFKEA 541-178KHCT-ND 6789831 1823487 52K8194 52K8195
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:178kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 178K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 178K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details