Vishay Intertechnology, Inc. RES 178K .063W 1% 0603 CRCW06031783FRT1

Description
RES 178K .063W 1% 0603
Request a Quote
Description
RES 178K .063W 1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 178K .063W 1% 0603 - CRCW06031783FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K .063W 1% 0603
CRCW06031783FRT1
RES 178K .063W 1% 0603 CRCW06031783FRT1
RES 178K .063W 1% 0603

RES 178K .063W 1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031783FRT1
Product Name RES 178K .063W 1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details