Vishay Intertechnology, Inc. RES 17.8K 1% 0603 CRCW06031782FRT1

Description
RES 17.8K 1% 0603
Request a Quote
Description
RES 17.8K 1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K 1% 0603 - CRCW06031782FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K 1% 0603
CRCW06031782FRT1
RES 17.8K 1% 0603 CRCW06031782FRT1
RES 17.8K 1% 0603

RES 17.8K 1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031782FRT1
Product Name RES 17.8K 1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details