Vishay Precision Group RES 174 OHM 1/10W 1% 0603 SMD CRCW0603174RFKTA

Description
RES 174ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 174ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1/10W 1% 0603 SMD - CRCW0603174RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/10W 1% 0603 SMD
CRCW0603174RFKTA
RES 174 OHM 1/10W 1% 0603 SMD CRCW0603174RFKTA
RES 174ohm 1/10W 1% 0603 SMD

RES 174ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603174RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603174RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603174RFKTADKR-ND
RES SMD 174 OHM 1% 1/10W 0603

RES SMD 174 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603174RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603174RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603174RFKTATR-ND
174 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

174 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603174RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603174RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603174RFKTACT-ND
RES SMD 174 OHM 1% 1/10W 0603

RES SMD 174 OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 174R, 1%, 0.1W, 0603; Resistance Vishay - 36C9101 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174R, 1%, 0.1W, 0603; Resistance Vishay
36C9101
Res, Thick Film, 174R, 1%, 0.1W, 0603; Resistance Vishay 36C9101
RES, THICK FILM, 174R, 1%, 0.1W, 0603; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 174R, 1%, 0.1W, 0603; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603174RFKTA 541-CRCW0603174RFKTADKR-ND 36C9101
Product Name RES 174 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 174R, 1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 174 ohms 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6814FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 2-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers