Vishay Intertechnology, Inc. RES 174 OHM 1/10W 1% 0603 SMD CRCW0603174RFKEA

Description
RES 174ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 174ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1/10W 1% 0603 SMD - CRCW0603174RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/10W 1% 0603 SMD
CRCW0603174RFKEA
RES 174 OHM 1/10W 1% 0603 SMD CRCW0603174RFKEA
RES 174ohm 1/10W 1% 0603 SMD

RES 174ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-174HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174HCT-ND
Chip Resistor - Surface Mount 541-174HCT-ND
174 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

174 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-174HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174HDKR-ND
Chip Resistor - Surface Mount 541-174HDKR-ND
174 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

174 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-174HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174HTR-ND
Chip Resistor - Surface Mount 541-174HTR-ND
174 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

174 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 174R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3745 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3745
Res, Thick Film, 174R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3745
RES, THICK FILM, 174R, 1%, 0.1W, 0603, REEL; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 174R, 1%, 0.1W, 0603, REEL; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603174RFKEA 541-174HCT-ND 42K3745
Product Name RES 174 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 174R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 174 ohms 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details