Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603174KFKTA

Description
174 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
174 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603174KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603174KFKTA-ND
Chip Resistor - Surface Mount CRCW0603174KFKTA-ND
174 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

174 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 174K OHM 1/10W 1% 0603 SMD - CRCW0603174KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/10W 1% 0603 SMD
CRCW0603174KFKTA
RES 174K OHM 1/10W 1% 0603 SMD CRCW0603174KFKTA
RES 174Kohm 1/10W 1% 0603 SMD

RES 174Kohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 174K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3974 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3974
Res, Thick Film, 174K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3974
RES, THICK FILM, 174K, 1%, 0.1W, 0603, REEL; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 174K, 1%, 0.1W, 0603, REEL; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603174KFKTA-ND CRCW0603174KFKTA 07J3974
Product Name Chip Resistor - Surface Mount RES 174K OHM 1/10W 1% 0603 SMD Res, Thick Film, 174K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers