Vishay Precision Group Chip Resistor - Surface Mount CRCW0603174KFKEA

Description
174 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
174 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-174KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174KHDKR-ND
Chip Resistor - Surface Mount 541-174KHDKR-ND
174 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

174 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-174KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174KHCT-ND
Chip Resistor - Surface Mount 541-174KHCT-ND
174 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

174 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-174KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174KHTR-ND
Chip Resistor - Surface Mount 541-174KHTR-ND
174 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

174 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0603174KFKEA - CRCW0603174KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603174KFKEA
CRCW0603174KFKEA
CRCW0603174KFKEA CRCW0603174KFKEA
CRCW0603174KFKEA

CRCW0603174KFKEA

Supplier's Site
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 174kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW0603174KFKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 174kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW0603174KFKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 174kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW0603174KFKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 174kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 174kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 174K, 1%, 0.1W, 0603; Resistance Vishay - 52K8192 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174K, 1%, 0.1W, 0603; Resistance Vishay
52K8192
Res, Thick Film, 174K, 1%, 0.1W, 0603; Resistance Vishay 52K8192
RES, THICK FILM, 174K, 1%, 0.1W, 0603; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 174K, 1%, 0.1W, 0603; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 174K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3744 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3744
Res, Thick Film, 174K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3744
RES, THICK FILM, 174K, 1%, 0.1W, 0603, REEL; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 174K, 1%, 0.1W, 0603, REEL; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 174 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2705 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 174 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2705
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 174 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2705
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 174 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 174 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 174 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4139 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 174 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4139
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 174 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4139
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 174 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 174 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-174KHDKR-ND CRCW0603174KFKEA 17930-CRCW0603174KFKEA 52K8192 42K3744 24W2705
Product Name Chip Resistor - Surface Mount CRCW0603174KFKEA 100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 174kΩ 0603 Chip Resistor - Surface Mount ROHS Res, Thick Film, 174K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 174K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 174 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details