Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 16.9ohms 1% CRCW060316R9FKTA

Description
Thick Film Resistors - SMD 1/10watt 16.9ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 16.9ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 16.9ohms 1% - CRCW060316R9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 16.9ohms 1%
CRCW060316R9FKTA
Thick Film Resistors - SMD 1/10watt 16.9ohms 1% CRCW060316R9FKTA
Thick Film Resistors - SMD 1/10watt 16.9ohms 1%

Thick Film Resistors - SMD 1/10watt 16.9ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060316R9FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060316R9FKTA-ND
Chip Resistor - Surface Mount CRCW060316R9FKTA-ND
16.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 16R9, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3952 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R9, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3952
Res, Thick Film, 16R9, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3952
RES, THICK FILM, 16R9, 1%, 0.1W, 0603, REEL; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 16R9, 1%, 0.1W, 0603, REEL; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060316R9FKTA CRCW060316R9FKTA-ND 07J3952
Product Name Thick Film Resistors - SMD 1/10watt 16.9ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 16R9, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details