Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060316R9FKEA

Description
16.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-16.9HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.9HDKR-ND
Chip Resistor - Surface Mount 541-16.9HDKR-ND
16.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.9HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.9HCT-ND
Chip Resistor - Surface Mount 541-16.9HCT-ND
16.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.9HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.9HTR-ND
Chip Resistor - Surface Mount 541-16.9HTR-ND
16.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 16.9 OHM 1/10W 1% 0603 SMD - CRCW060316R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1/10W 1% 0603 SMD
CRCW060316R9FKEA
RES 16.9 OHM 1/10W 1% 0603 SMD CRCW060316R9FKEA
RES 16.9ohm 1/10W 1% 0603 SMD

RES 16.9ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 16R9, 1%, 0.1W, 0603; Resistance Vishay - 52K8176 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R9, 1%, 0.1W, 0603; Resistance Vishay
52K8176
Res, Thick Film, 16R9, 1%, 0.1W, 0603; Resistance Vishay 52K8176
RES, THICK FILM, 16R9, 1%, 0.1W, 0603; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 16R9, 1%, 0.1W, 0603; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 16R9, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3734 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R9, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3734
Res, Thick Film, 16R9, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3734
RES, THICK FILM, 16R9, 1%, 0.1W, 0603, REEL; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16R9, 1%, 0.1W, 0603, REEL; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060316R9FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060316R9FKEA
Resistors - Chip Resistor - Surface Mount CRCW060316R9FKEA
RES SMD 16.9 OHM 1% 1/10W 0603

RES SMD 16.9 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-16.9HDKR-ND CRCW060316R9FKEA 52K8176 42K3734 CRCW060316R9FKEA
Product Name Chip Resistor - Surface Mount RES 16.9 OHM 1/10W 1% 0603 SMD Res, Thick Film, 16R9, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 16R9, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms 16.9 ohms 16.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details