Vishay Intertechnology, Inc. RES 16 OHM 1/10W 5% 0603 SMD CRCW060316R0JNTA

Description
RES 16ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 16ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16 OHM 1/10W 5% 0603 SMD - CRCW060316R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 1/10W 5% 0603 SMD
CRCW060316R0JNTA
RES 16 OHM 1/10W 5% 0603 SMD CRCW060316R0JNTA
RES 16ohm 1/10W 5% 0603 SMD

RES 16ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060316R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060316R0JNTA-ND
Chip Resistor - Surface Mount CRCW060316R0JNTA-ND
16 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060316R0JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060316R0JNTA
Chip Resistor - Surface Mount CRCW060316R0JNTA
RES SMD 16 OHM 5% 1/10W 0603

RES SMD 16 OHM 5% 1/10W 0603

Supplier's Site Datasheet
Crcw0603 16 5% 200 Rt1 Rohs Compliant Vishay - 48P8412 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 16 5% 200 Rt1 Rohs Compliant Vishay
48P8412
Crcw0603 16 5% 200 Rt1 Rohs Compliant Vishay 48P8412
CRCW0603 16 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 16 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW060316R0JNTA CRCW060316R0JNTA-ND CRCW060316R0JNTA 48P8412
Product Name RES 16 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0603 16 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 16 ohms 16 ohms 16 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
4 suppliers