Vishay Intertechnology, Inc. CRCW060316R0FKTA CRCW060316R0FKTA

Description
CRCW060316R0FKTA
Request a Quote Datasheet
Description
CRCW060316R0FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW060316R0FKTA - CRCW060316R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060316R0FKTA
CRCW060316R0FKTA
CRCW060316R0FKTA CRCW060316R0FKTA
CRCW060316R0FKTA

CRCW060316R0FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060316R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060316R0FKTA-ND
Chip Resistor - Surface Mount CRCW060316R0FKTA-ND
16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 16R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3949 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3949
Res, Thick Film, 16R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3949
RES, THICK FILM, 16R, 1%, 0.1W, 0603, REEL; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 16R, 1%, 0.1W, 0603, REEL; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 97C5921 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
97C5921
Thick Film Chip Resistor; Resistance Vishay 97C5921
THICK FILM CHIP RESISTOR; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060316R0FKTA CRCW060316R0FKTA-ND 07J3949
Product Name CRCW060316R0FKTA Chip Resistor - Surface Mount Res, Thick Film, 16R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9314FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details