Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:16ohm; Resistance Tolerance: 1%; Power Rating:0.1W... CRCW060316R0FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:16ohm; Resistance Tolerance: 1%; Power Rating:0.1W...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:16ohm; Resistance Tolerance: 1%; Power Rating:0.1W...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:16ohm; Resistance Tolerance: 1%; Power Rating:0.1W... - CRCW060316R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:16ohm; Resistance Tolerance: 1%; Power Rating:0.1W...
CRCW060316R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:16ohm; Resistance Tolerance: 1%; Power Rating:0.1W... CRCW060316R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:16ohm; Resistance Tolerance: 1%; Power Rating:0.1W...

Thick Film Chip ResistorSeries:CRCW; Resistance:16ohm; Resistance Tolerance: 1%; Power Rating:0.1W...

Supplier's Site
Chip Resistor - Surface Mount - 541-16.0HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0HDKR-ND
Chip Resistor - Surface Mount 541-16.0HDKR-ND
16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.0HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0HTR-ND
Chip Resistor - Surface Mount 541-16.0HTR-ND
16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.0HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0HCT-ND
Chip Resistor - Surface Mount 541-16.0HCT-ND
16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 16 Ohm, 100Mw, 1%; Resistance Vishay - 52K8171 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 16 Ohm, 100Mw, 1%; Resistance Vishay
52K8171
Thick Film Resistor, 16 Ohm, 100Mw, 1%; Resistance Vishay 52K8171
THICK FILM RESISTOR, 16 OHM, 100mW, 1%; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

THICK FILM RESISTOR, 16 OHM, 100mW, 1%; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 16R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8172 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8172
Res, Thick Film, 16R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8172
RES, THICK FILM, 16R, 1%, 0.1W, 0603, REEL; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16R, 1%, 0.1W, 0603, REEL; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW060316R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060316R0FKEA
Chip Resistor - Surface Mount CRCW060316R0FKEA
RES SMD 16 OHM 1% 1/10W 0603

RES SMD 16 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW060316R0FKEA 541-16.0HDKR-ND 52K8171 52K8172 CRCW060316R0FKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:16ohm; Resistance Tolerance: 1%; Power Rating:0.1W... Chip Resistor - Surface Mount Thick Film Resistor, 16 Ohm, 100Mw, 1%; Resistance Vishay Res, Thick Film, 16R, 1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 16 ohms 16 ohms 16 ohms 16 ohms 16 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers