Vishay Precision Group Chip Resistor - Surface Mount CRCW060316K5FKTA

Description
RES SMD 16.5K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 16.5K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060316K5FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060316K5FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060316K5FKTADKR-ND
RES SMD 16.5K OHM 1% 1/10W 0603

RES SMD 16.5K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060316K5FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060316K5FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060316K5FKTACT-ND
RES SMD 16.5K OHM 1% 1/10W 0603

RES SMD 16.5K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060316K5FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060316K5FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060316K5FKTATR-ND
16.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 16.5K OHM 1/10W 1% 0603 SMD - CRCW060316K5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/10W 1% 0603 SMD
CRCW060316K5FKTA
RES 16.5K OHM 1/10W 1% 0603 SMD CRCW060316K5FKTA
RES 16.5Kohm 1/10W 1% 0603 SMD

RES 16.5Kohm 1/10W 1% 0603 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J3963 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J3963
Thick Film Chip Resistor; Resistance Vishay 07J3963
Thick Film Chip Resistor; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW060316K5FKTADKR-ND CRCW060316K5FKTA 07J3963
Product Name Chip Resistor - Surface Mount RES 16.5K OHM 1/10W 1% 0603 SMD Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details