Vishay Precision Group Surface Mount Resistors CRCW060316K0FKEA

Description
Vishay CRCW060316K0FKEA
Request a Quote Datasheet
Description
Vishay CRCW060316K0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789822
Surface Mount Resistors 6789822
Vishay CRCW060316K0FKEA

Vishay CRCW060316K0FKEA

Supplier's Site
Surface Mount Resistors - 1694251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694251
Surface Mount Resistors 1694251
Vishay CRCW060316K0FKEA

Vishay CRCW060316K0FKEA

Supplier's Site
Surface Mount Resistors - 1823715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823715
Surface Mount Resistors 1823715
Vishay CRCW060316K0FKEA

Vishay CRCW060316K0FKEA

Supplier's Site
CRCW060316K0FKEA - CRCW060316K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060316K0FKEA
CRCW060316K0FKEA
CRCW060316K0FKEA CRCW060316K0FKEA
CRCW060316K0FKEA

CRCW060316K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-16.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0KHCT-ND
Chip Resistor - Surface Mount 541-16.0KHCT-ND
16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0KHTR-ND
Chip Resistor - Surface Mount 541-16.0KHTR-ND
16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0KHDKR-ND
Chip Resistor - Surface Mount 541-16.0KHDKR-ND
16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060316K0FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060316K0FKEA
Resistors - Chip Resistor - Surface Mount CRCW060316K0FKEA
RES SMD 16K OHM 1% 1/10W 0603

RES SMD 16K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW060316K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060316K0FKEA
Chip Resistor - Surface Mount CRCW060316K0FKEA
RES SMD 16K OHM 1% 1/10W 0603

RES SMD 16K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 16K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8167 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8167
Res, Thick Film, 16K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8167
RES, THICK FILM, 16K, 1%, 0.1W, 0603, REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16K, 1%, 0.1W, 0603, REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 16K, 1%, 0.1W, 0603; Resistance Vishay - 52K8166 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K, 1%, 0.1W, 0603; Resistance Vishay
52K8166
Res, Thick Film, 16K, 1%, 0.1W, 0603; Resistance Vishay 52K8166
RES, THICK FILM, 16K, 1%, 0.1W, 0603; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 16K, 1%, 0.1W, 0603; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 6789822 1823715 CRCW060316K0FKEA 541-16.0KHCT-ND CRCW060316K0FKEA CRCW060316K0FKEA 52K8167 52K8166
Product Name Surface Mount Resistors Surface Mount Resistors CRCW060316K0FKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 16K, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 16K, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details