Vishay Precision Group Chip Resistor - Surface Mount CRCW0603169RFKEA

Description
169 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
169 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-169HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-169HDKR-ND
Chip Resistor - Surface Mount 541-169HDKR-ND
169 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

169 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-169HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-169HCT-ND
Chip Resistor - Surface Mount 541-169HCT-ND
169 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

169 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-169HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-169HTR-ND
Chip Resistor - Surface Mount 541-169HTR-ND
169 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

169 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Series:CRCW; Resistance:169ohm; Resistance Tolerance:+/-1%; Power Rating:100mW; Operating Temperat... - CRCW0603169RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:CRCW; Resistance:169ohm; Resistance Tolerance:+/-1%; Power Rating:100mW; Operating Temperat...
CRCW0603169RFKEA
Series:CRCW; Resistance:169ohm; Resistance Tolerance:+/-1%; Power Rating:100mW; Operating Temperat... CRCW0603169RFKEA
Series:CRCW; Resistance:169ohm; Resistance Tolerance:+/-1%; Power Rating:100mW; Operating Temperat...

Series:CRCW; Resistance:169ohm; Resistance Tolerance:+/-1%; Power Rating:100mW; Operating Temperat...

Supplier's Site
Res, Thick Film, 169R, 1%, 0.1W, 0603; Resistance Vishay - 72M6825 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 169R, 1%, 0.1W, 0603; Resistance Vishay
72M6825
Res, Thick Film, 169R, 1%, 0.1W, 0603; Resistance Vishay 72M6825
RES, THICK FILM, 169R, 1%, 0.1W, 0603; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 169R, 1%, 0.1W, 0603; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 169R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3741 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 169R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3741
Res, Thick Film, 169R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3741
RES, THICK FILM, 169R, 1%, 0.1W, 0603, REEL; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 169R, 1%, 0.1W, 0603, REEL; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 169 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3811 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 169 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3811
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 169 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3811
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 169 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 169 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 169 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2700 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 169 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2700
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 169 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2700
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 169 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 169 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-169HDKR-ND CRCW0603169RFKEA 72M6825 42K3741 28W3811
Product Name Chip Resistor - Surface Mount Series:CRCW; Resistance:169ohm; Resistance Tolerance:+/-1%; Power Rating:100mW; Operating Temperat... Res, Thick Film, 169R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 169R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 169 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 169 ohms 169 ohms 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details