Vishay Precision Group CRCW0603169KFKTA CRCW0603169KFKTA

Description
CRCW0603169KFKTA
Request a Quote Datasheet
Description
CRCW0603169KFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603169KFKTA - CRCW0603169KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603169KFKTA
CRCW0603169KFKTA
CRCW0603169KFKTA CRCW0603169KFKTA
CRCW0603169KFKTA

CRCW0603169KFKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603169KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603169KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603169KFKTATR-ND
169 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

169 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603169KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603169KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603169KFKTACT-ND
RES SMD 169K OHM 1% 1/10W 0603

RES SMD 169K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603169KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603169KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603169KFKTADKR-ND
RES SMD 169K OHM 1% 1/10W 0603

RES SMD 169K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 169K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3968 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 169K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3968
Res, Thick Film, 169K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3968
RES, THICK FILM, 169K, 1%, 0.1W, 0603, REEL; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 169K, 1%, 0.1W, 0603, REEL; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603169KFKTA 541-CRCW0603169KFKTATR-ND 07J3968
Product Name CRCW0603169KFKTA Chip Resistor - Surface Mount Res, Thick Film, 169K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details