Vishay Precision Group Resistance Vishay CRCW0603165RFKEA.

Description
Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes
Description
Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay CRCW0603 series thick film chip resistor, specifically part number 27AC2150, features a resistance value of 165 ohms with a tolerance of ±1%. It has a power rating of 100 mW and is suitable for applications requiring a voltage rating of up to 75V. The resistor is AEC-Q200 qualified, indicating its reliability for automotive applications. It is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The device exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70°C. The resistor is packaged in a 0603 (1608 metric) size, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The Vishay CRCW0603 series thick film chip resistor, specifically part number 27AC2150, features a resistance value of 165 ohms with a tolerance of ±1%. It has a power rating of 100 mW and is suitable for applications requiring a voltage rating of up to 75V. The resistor is AEC-Q200 qualified, indicating its reliability for automotive applications. It is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The device exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70°C. The resistor is packaged in a 0603 (1608 metric) size, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 27AC2150 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
27AC2150
Resistance Vishay 27AC2150
Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 165 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3810 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 165 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3810
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 165 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3810
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 165 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 165 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 165 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2698 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 165 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2698
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 165 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2698
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 165 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 165 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27AC2150 28W3810
Product Name Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 165 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details