Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603165RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0603165RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0603165RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603165RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-165HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-165HCT-ND
Chip Resistor - Surface Mount 541-165HCT-ND
165 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

165 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-165HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-165HDKR-ND
Chip Resistor - Surface Mount 541-165HDKR-ND
165 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

165 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-165HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-165HTR-ND
Chip Resistor - Surface Mount 541-165HTR-ND
165 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

165 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 165R, 1%, 0.1W, 0603; Resistance Vishay - 52K8183 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 165R, 1%, 0.1W, 0603; Resistance Vishay
52K8183
Res, Thick Film, 165R, 1%, 0.1W, 0603; Resistance Vishay 52K8183
RES, THICK FILM, 165R, 1%, 0.1W, 0603; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 165R, 1%, 0.1W, 0603; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 165R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3739 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 165R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3739
Res, Thick Film, 165R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3739
RES, THICK FILM, 165R, 1%, 0.1W, 0603, REEL; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 165R, 1%, 0.1W, 0603, REEL; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603165RFKEA 541-165HCT-ND 52K8183 42K3739
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 165R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 165R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 165 ohms 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details