Vishay Precision Group Chip Resistor - Surface Mount CRCW0603165KFKTA

Description
165 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
165 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603165KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603165KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603165KFKTATR-ND
165 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

165 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603165KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603165KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603165KFKTACT-ND
RES SMD 165K OHM 1% 1/10W 0603

RES SMD 165K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603165KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603165KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603165KFKTADKR-ND
RES SMD 165K OHM 1% 1/10W 0603

RES SMD 165K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0603165KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0603165KFKTA
Thick Film ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603165KFKTA
Thick Film ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 165K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3964 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 165K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3964
Res, Thick Film, 165K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3964
RES, THICK FILM, 165K, 1%, 0.1W, 0603, REEL; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 165K, 1%, 0.1W, 0603, REEL; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603165KFKTATR-ND CRCW0603165KFKTA 07J3964
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Res, Thick Film, 165K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2264FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details