Vishay Intertechnology, Inc. RES SMT 16.5K OHM 1% 0603 CRCW06031652FRT1

Description
RES SMT 16.5Kohm 1% 0603
Request a Quote
Description
RES SMT 16.5Kohm 1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SMT 16.5K OHM 1% 0603 - CRCW06031652FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SMT 16.5K OHM 1% 0603
CRCW06031652FRT1
RES SMT 16.5K OHM 1% 0603 CRCW06031652FRT1
RES SMT 16.5Kohm 1% 0603

RES SMT 16.5Kohm 1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031652FRT1
Product Name RES SMT 16.5K OHM 1% 0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers