Vishay Intertechnology, Inc. RES, FXD, MF, CHIP, 16.5K, 1%, 1/16W, 0603 CRCW06031652FB02

Description
RES, FXD, MF, CHIP, 16.5K, 1%, 1/16W, 0603
Request a Quote
Description
RES, FXD, MF, CHIP, 16.5K, 1%, 1/16W, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, FXD, MF, CHIP, 16.5K, 1%, 1/16W, 0603 - CRCW06031652FB02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, FXD, MF, CHIP, 16.5K, 1%, 1/16W, 0603
CRCW06031652FB02
RES, FXD, MF, CHIP, 16.5K, 1%, 1/16W, 0603 CRCW06031652FB02
RES, FXD, MF, CHIP, 16.5K, 1%, 1/16W, 0603

RES, FXD, MF, CHIP, 16.5K, 1%, 1/16W, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031652FB02
Product Name RES, FXD, MF, CHIP, 16.5K, 1%, 1/16W, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details