Vishay Precision Group Chip Resistor - Surface Mount CRCW0603162RFKTA

Description
162 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
162 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603162RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603162RFKTA-ND
Chip Resistor - Surface Mount CRCW0603162RFKTA-ND
162 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0603162RFKTA - CRCW0603162RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603162RFKTA
CRCW0603162RFKTA
CRCW0603162RFKTA CRCW0603162RFKTA
CRCW0603162RFKTA

CRCW0603162RFKTA

Supplier's Site
Res, Thick Film, 162R, 1%, 0.1W, 0603; Resistance Vishay - 50B9476 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162R, 1%, 0.1W, 0603; Resistance Vishay
50B9476
Res, Thick Film, 162R, 1%, 0.1W, 0603; Resistance Vishay 50B9476
RES, THICK FILM, 162R, 1%, 0.1W, 0603; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 162R, 1%, 0.1W, 0603; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603162RFKTA-ND CRCW0603162RFKTA 50B9476
Product Name Chip Resistor - Surface Mount CRCW0603162RFKTA Res, Thick Film, 162R, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details