Vishay Intertechnology, Inc. RESISTOR, 162K 1% 1/10W, 0603, SMD CRCW06031623FT

Description
RESISTOR, 162K 1% 1/10W, 0603, SMD
Request a Quote
Description
RESISTOR, 162K 1% 1/10W, 0603, SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 162K 1% 1/10W, 0603, SMD - CRCW06031623FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 162K 1% 1/10W, 0603, SMD
CRCW06031623FT
RESISTOR, 162K 1% 1/10W, 0603, SMD CRCW06031623FT
RESISTOR, 162K 1% 1/10W, 0603, SMD

RESISTOR, 162K 1% 1/10W, 0603, SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031623FT
Product Name RESISTOR, 162K 1% 1/10W, 0603, SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers