Vishay Intertechnology, Inc. RES, TF, 162K, 1%, 1/16W, 0603 CRCW06031623F

Description
RES, TF, 162K, 1%, 1/16W, 0603
Request a Quote
Description
RES, TF, 162K, 1%, 1/16W, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 162K, 1%, 1/16W, 0603 - CRCW06031623F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 162K, 1%, 1/16W, 0603
CRCW06031623F
RES, TF, 162K, 1%, 1/16W, 0603 CRCW06031623F
RES, TF, 162K, 1%, 1/16W, 0603

RES, TF, 162K, 1%, 1/16W, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031623F
Product Name RES, TF, 162K, 1%, 1/16W, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details