VISHAY INTERTECHNOLOGY, INC.
CRCW06031620FRT1E3 -- RES 162R 1% 0.1W 0603
Vishay Intertechnology, Inc.
RES 162R 1% 0.1W 0603
CRCW06031620FRT1E3
Description
RES 162R 1% 0.1W 0603
Request a Quote
Email Supplier
Description
RES 162R 1% 0.1W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031620FRT1E3 |
|
Product Name
|
RES 162R 1% 0.1W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details