VISHAY INTERTECHNOLOGY, INC.
CRCW0603161JRT1 -- RES SMT 160 OHM 5% (0603)
Vishay Intertechnology, Inc.
RES SMT 160 OHM 5% (0603)
CRCW0603161JRT1
Description
RES SMT 160ohm 5% (0603)
Request a Quote
Email Supplier
Description
RES SMT 160ohm 5% (0603)
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603161JRT1 |
|
Product Name
|
RES SMT 160 OHM 5% (0603) |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.3300 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2200 ohms
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details