Vishay Precision Group Thick Film Resistors - SMD 1/10watt 160ohms 1% CRCW0603160RFKTA

Description
Thick Film Resistors - SMD 1/10watt 160ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 160ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 160ohms 1% - CRCW0603160RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 160ohms 1%
CRCW0603160RFKTA
Thick Film Resistors - SMD 1/10watt 160ohms 1% CRCW0603160RFKTA
Thick Film Resistors - SMD 1/10watt 160ohms 1%

Thick Film Resistors - SMD 1/10watt 160ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603160RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603160RFKTA-ND
Chip Resistor - Surface Mount CRCW0603160RFKTA-ND
160 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 160 Ohm, 100Mw, 1%; Resistance Vishay - 07J3953 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 160 Ohm, 100Mw, 1%; Resistance Vishay
07J3953
Resistor, Thick Film, 160 Ohm, 100Mw, 1%; Resistance Vishay 07J3953
RESISTOR, THICK FILM, 160 OHM, 100mW, 1%; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: No

RESISTOR, THICK FILM, 160 OHM, 100mW, 1%; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603160RFKTA CRCW0603160RFKTA-ND 07J3953
Product Name Thick Film Resistors - SMD 1/10watt 160ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 160 Ohm, 100Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 160 ohms 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details