Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603160RFKEB

Description
160 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
160 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603160RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603160RFKEB-ND
Chip Resistor - Surface Mount CRCW0603160RFKEB-ND
160 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 169Kohms 1% - CRCW0603160RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 169Kohms 1%
CRCW0603160RFKEB
Thick Film Resistors - SMD 1/10watt 169Kohms 1% CRCW0603160RFKEB
Thick Film Resistors - SMD 1/10watt 169Kohms 1%

Thick Film Resistors - SMD 1/10watt 169Kohms 1%

Supplier's Site
D11/crcw0603 100 160R 1% Et5 E3 Rohs Compliant Vishay - 48P8420 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 160R 1% Et5 E3 Rohs Compliant Vishay
48P8420
D11/crcw0603 100 160R 1% Et5 E3 Rohs Compliant Vishay 48P8420
D11/CRCW0603 100 160R 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 100 160R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603160RFKEB-ND CRCW0603160RFKEB 48P8420
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 169Kohms 1% D11/crcw0603 100 160R 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 160 ohms 169000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD365JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details