Vishay Precision Group RES 160 OHM 1/10W 1% 0603 SMD CRCW0603160RFKEA

Description
RES 160ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 160ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1/10W 1% 0603 SMD - CRCW0603160RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/10W 1% 0603 SMD
CRCW0603160RFKEA
RES 160 OHM 1/10W 1% 0603 SMD CRCW0603160RFKEA
RES 160ohm 1/10W 1% 0603 SMD

RES 160ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-160HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160HDKR-ND
Chip Resistor - Surface Mount 541-160HDKR-ND
160 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160HTR-ND
Chip Resistor - Surface Mount 541-160HTR-ND
160 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160HCT-ND
Chip Resistor - Surface Mount 541-160HCT-ND
160 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789807
Surface Mount Resistors 6789807
Vishay CRCW0603160RFKEA

Vishay CRCW0603160RFKEA

Supplier's Site
Surface Mount Resistors - 1694249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694249
Surface Mount Resistors 1694249
Vishay CRCW0603160RFKEA

Vishay CRCW0603160RFKEA

Supplier's Site
Surface Mount Resistors - 1823643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823643
Surface Mount Resistors 1823643
Vishay CRCW0603160RFKEA

Vishay CRCW0603160RFKEA

Supplier's Site
Res, Thick Film, 160R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8179 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8179
Res, Thick Film, 160R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8179
RES, THICK FILM, 160R, 1%, 0.1W, 0603, REEL; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 160R, 1%, 0.1W, 0603, REEL; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 160R, 1%, 0.1W, 0603; Resistance Vishay - 52K8178 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160R, 1%, 0.1W, 0603; Resistance Vishay
52K8178
Res, Thick Film, 160R, 1%, 0.1W, 0603; Resistance Vishay 52K8178
RES, THICK FILM, 160R, 1%, 0.1W, 0603; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 160R, 1%, 0.1W, 0603; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3808 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3808
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3808
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2694 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2694
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2694
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603160RFKEA 541-160HDKR-ND 6789807 1823643 52K8179 52K8178 28W3808
Product Name RES 160 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 160R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 160R, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 160 ohms 160 ohms 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers