160 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 160K OHM 5% 1/10W 0603
Resistor,Metal Glaze,160KOhms,75WV,
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW0603160KJNTB-ND | CRCW0603160KJNTB | 65J0639 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor,metal Glaze,160Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | |
| Tolerance | 5 +/- % | 5 +/- % |